Status: | Production |
---|---|
Series: | AD8336 |
RoHS: | Compliant |
Prices starting from US$5.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.34
|
89
in stock
|
Buy Now | |
Analog Devices
from US$5.48
|
7,086
in stock
|
Buy Now | |
Chip One Stop
from US$6.00
|
448
in stock
|
Buy Now | |
Newark Electronics
from US$8.82
|
19
in stock
|
Buy Now | |
element14
from US$8.41
|
19
in stock
|
Buy Now | |
Farnell
from US$8.09
|
19
in stock
|
Buy Now | |
Richardson RFPD
from US$7.97
|
-
|
Buy Now |
Low noise |
Voltage noise: 3 nV/√Hz |
Current noise: 3 pA/√Hz |
Small-signal BW: 115 MHz |
Large-signal BW: 2 V p-p = 80 MHz |
Slew rate: 550 V/μs, 2 V p-p |
Gain ranges (specified) |
−14 dB to +46 dB |
0 dB to 60 dB |
Gain scaling: 50 dB/V |
DC-coupled |
Single-ended input and output |
Supplies: ±3 V to ±12 V |
Temperature range: −55°C to +125°C |
Power |
150 mW at ±3 V, −55°C < T < +125°C |
84 mW at ±3 V, PWRA = 3 V |
Gen Purpose, Single End VGA | Analog Devices |
DC-Coupled VGA 115MHz +125C LFCSP16 | RS |
Gain Amplifier, 125Mhz, Lfcsp-Ep | Newark Electronics |
GAIN AMPLIFIER, 125MHZ, LFCSP-EP | element14 |
LINEAR ICS, OTHER | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD8336ACPZ-WP?
Additional datasheets, footprints and schematics for AD8336ACPZ-WP are listed on our Part Details page. You can also find images and similar parts to AD8336ACPZ-WP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8336ACPZ-WP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8336ACPZ-WP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8336ACPZ-WP fall under?
The AD8336ACPZ-WP is listed under Analog Control Variable Gain Amplifiers (VGAs).
Can I view similar or alternative parts?
You can view similar parts to AD8336ACPZ-WP when available in the Analog Control Variable Gain Amplifiers (VGAs) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8336ACPZ-WP you can contact the distributor directly for product support, shipping queries etc.
Is the AD8336ACPZ-WP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8336ACPZ-WP have stock available?
Authorised distributors including Analog Devices, Chip One Stop, RS, Newark Electronics and element14 have stock available or on a lead time for AD8336ACPZ-WP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8336ACPZ-WP often in real-time on the comparison pages.
What if I can't find stock of AD8336ACPZ-WP?
You can fill out our help required form which you can use to request a quote for AD8336ACPZ-WP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.