Status: | Production |
---|---|
Series: | AD8333 |
RoHS: | Compliant |
Dual integrated I/Q demodulator |
16 phase select options on each output (22.5° per step) |
Quadrature demodulation accuracy |
Phase accuracy: ±0.1° |
Amplitude balance: ±0.05 dB |
Bandwidth |
4 × LO: 10 kHz to 200 MHz |
RF: dc to 50 MHz |
Baseband: determined by external filtering |
Output dynamic range: 159 dB/Hz |
LO drive > 0 dBm (50 Ω); 4 × LO > 1 MHz |
Supply: ±5 V |
Power consumption: 190 mW/channel (380 mW total) |
Power-down |
Dual IQ Demodulator | Analog Devices |
DEMODULATOR, 0 TO 50MHZ, LFCSP-EP | Farnell |
Demodulator, 0 To 50Mhz, Lfcsp-Ep | Newark Electronics |
Where can I find additional details, specifications and documents for a AD8333ACPZ-WP?
Additional datasheets, footprints and schematics for AD8333ACPZ-WP are listed on our Part Details page. You can also find images and similar parts to AD8333ACPZ-WP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8333ACPZ-WP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8333ACPZ-WP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8333ACPZ-WP fall under?
The AD8333ACPZ-WP is listed under I/Q Demodulators.
Can I view similar or alternative parts?
You can view similar parts to AD8333ACPZ-WP when available in the I/Q Demodulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8333ACPZ-WP you can contact the distributor directly for product support, shipping queries etc.
Is the AD8333ACPZ-WP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8333ACPZ-WP have stock available?
Authorised distributors including Analog Devices, Farnell, Newark Electronics, element14 and Chip One Stop have stock available or on a lead time for AD8333ACPZ-WP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8333ACPZ-WP often in real-time on the comparison pages.
What if I can't find stock of AD8333ACPZ-WP?
You can fill out our help required form which you can use to request a quote for AD8333ACPZ-WP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.