Status: | Production |
---|---|
Series: | AD8332 |
RoHS: | Compliant |
Ultralow noise preamplifier (preamp) |
Voltage noise = 0.74 nV/√Hz |
Current noise = 2.5 pA/√Hz |
3 dB bandwidth: 100 MHz |
Low power: 145 mW/channel |
Wide gain range with programmable postamp |
−4.5 dB to +43.5 dB in LO gain mode |
7.5 dB to 55.5 dB in HI gain mode |
Low output-referred noise: 48 nV/√Hz typical |
Active input impedance matching |
Optimized for 10-bit/12-bit ADCs |
Selectable output clamping level |
Single 5 V supply operation |
AD8332 and AD8334 available in lead frame chip scale package |
TSSOP DUAL VGA | Analog Devices |
Gain Amplifier, 100Mhz, Tssop | Newark Electronics |
GAIN AMPLIFIER, 100MHZ, TSSOP | element14 |
Where can I find additional details, specifications and documents for a AD8332ARUZ?
Additional datasheets, footprints and schematics for AD8332ARUZ are listed on our Part Details page. You can also find images and similar parts to AD8332ARUZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8332ARUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8332ARUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8332ARUZ fall under?
The AD8332ARUZ is listed under Analog Control Variable Gain Amplifiers (VGAs).
Can I view similar or alternative parts?
You can view similar parts to AD8332ARUZ when available in the Analog Control Variable Gain Amplifiers (VGAs) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8332ARUZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8332ARUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8332ARUZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for AD8332ARUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8332ARUZ often in real-time on the comparison pages.
What if I can't find stock of AD8332ARUZ?
You can fill out our help required form which you can use to request a quote for AD8332ARUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.