Status: | Production |
---|---|
Series: | AD8330 |
RoHS: | Compliant |
Prices starting from US$5.84
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.96
|
81
in stock
|
Buy Now | |
Richardson RFPD
from US$8.22
|
2,920
in stock
|
Buy Now | |
Analog Devices
from US$5.86
|
1,451
in stock
|
Buy Now | |
Chip One Stop
from US$7.99
|
118
in stock
|
Buy Now | |
CoreStaff
from US$5.84
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$9.30
|
-
|
Buy Now | |
element14
from US$8.96
|
-
|
Buy Now | |
Farnell
from US$8.20
|
-
|
Buy Now |
Fully differential signal path, also used with single-sided signals |
Inputs from 0.3 mV to 1 V rms, rail-to-rail outputs |
Differential RIN = 1 kΩ; ROUT (each output) 75 Ω |
Automatic offset compensation (optional) |
Linear-in-dB and linear-in-magnitude gain modes |
0 dB to 50 dB, for 0 V < VDBS < 1.5 V (30 mV/dB) |
Inverted gain mode: 50 dB to 0 dB at −30 mV/dB |
×0.03 to ×10 nominal gain for 15 mV < VMAG < 5 V |
Constant bandwidth: 150 MHz at all gains |
Low noise: 5 nV/√Hz typical at maximum gain |
Low distortion: ≤−62 dBc typical |
Low power: 20 mA typical at VS of 2.7 V to 6 V |
Available in a space-saving, 3 mm × 3 mm LFCSP package |
MMW VGA | Richardson RFPD |
QSOP SINGLE VGA | Analog Devices |
Single Vari Gain Amp AD8330ARQZ | RS |
Gain Amplifier, 150Mhz, Qsop | Newark Electronics |
GAIN AMPLIFIER, 150MHZ, QSOP | element14 |
Where can I find additional details, specifications and documents for a AD8330ARQZ?
Additional datasheets, footprints and schematics for AD8330ARQZ are listed on our Part Details page. You can also find images and similar parts to AD8330ARQZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8330ARQZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8330ARQZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8330ARQZ fall under?
The AD8330ARQZ is listed under Analog Control Variable Gain Amplifiers (VGAs).
Can I view similar or alternative parts?
You can view similar parts to AD8330ARQZ when available in the Analog Control Variable Gain Amplifiers (VGAs) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8330ARQZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8330ARQZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8330ARQZ have stock available?
Authorised distributors including Richardson RFPD, Analog Devices, Chip One Stop, RS and CoreStaff have stock available or on a lead time for AD8330ARQZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8330ARQZ often in real-time on the comparison pages.
What if I can't find stock of AD8330ARQZ?
You can fill out our help required form which you can use to request a quote for AD8330ARQZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.