Status: | Production |
---|---|
Series: | AD8330 |
RoHS: | Compliant |
Fully differential signal path, also used with single-sided signals |
Inputs from 0.3 mV to 1 V rms, rail-to-rail outputs |
Differential RIN = 1 kΩ; ROUT (each output) 75 Ω |
Automatic offset compensation (optional) |
Linear-in-dB and linear-in-magnitude gain modes |
0 dB to 50 dB, for 0 V < VDBS < 1.5 V (30 mV/dB) |
Inverted gain mode: 50 dB to 0 dB at −30 mV/dB |
×0.03 to ×10 nominal gain for 15 mV < VMAG < 5 V |
Constant bandwidth: 150 MHz at all gains |
Low noise: 5 nV/√Hz typical at maximum gain |
Low distortion: ≤−62 dBc typical |
Low power: 20 mA typical at VS of 2.7 V to 6 V |
Available in a space-saving, 3 mm × 3 mm LFCSP package |
Low Cost VGA | Analog Devices |
Gain Amplifier, 150Mhz, Lfcsp-Ep | Newark Electronics |
GAIN AMPLIFIER, 150MHZ, LFCSP-EP | element14 |
Where can I find additional details, specifications and documents for a AD8330ACPZ-R2?
Additional datasheets, footprints and schematics for AD8330ACPZ-R2 are listed on our Part Details page. You can also find images and similar parts to AD8330ACPZ-R2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8330ACPZ-R2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8330ACPZ-R2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8330ACPZ-R2 fall under?
The AD8330ACPZ-R2 is listed under Analog Control Variable Gain Amplifiers (VGAs).
Can I view similar or alternative parts?
You can view similar parts to AD8330ACPZ-R2 when available in the Analog Control Variable Gain Amplifiers (VGAs) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8330ACPZ-R2 you can contact the distributor directly for product support, shipping queries etc.
Is the AD8330ACPZ-R2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8330ACPZ-R2 have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD8330ACPZ-R2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8330ACPZ-R2 often in real-time on the comparison pages.
What if I can't find stock of AD8330ACPZ-R2?
You can fill out our help required form which you can use to request a quote for AD8330ACPZ-R2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.