AD8318ACPZ-REEL7 Logarithmic Detectors by Analog Devices

Status: Production
Series: AD8318
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The AD8318 is a demodulating logarithmic amplifier, capable of accurately converting an RF input signal to a corresponding decibel-scaled output voltage. It employs the progressive compression technique over a cascaded amplifier chain, each stage of which is equipped with a detector cell. The device is used in measurement or controller mode. The AD8318 maintains accurate log conformance for signals of 1 MHz to 6 GHz and provides useful operation to 8 GHz. The input range is typically 60 dB (re: 50 Ω) with error less than ±1 dB. The AD8318 has a 10 ns response time that enables RF burst detection to beyond 45 MHz. The device provides unprecedented logarithmic intercept stability vs. ambient temperature conditions. A 2 mV/°C slope temperature sensor output is also provided for additional system monitoring. A single supply of 5 V is required. Current consumption is typically 68 mA. Power consumption decreases to <1.5 mW when the device is disabled. The AD8318 can be configured to provide a control voltage to a VGA, such as a power amplifier or a measurement output, from Pin VOUT. Because the output can be used for controller

Prices starting from US$8.85


Distributor Starting From Stock
Logo for Analog Devices Analog Devices US$10.56
4,500
Buy Now
Logo for Newark Electronics Newark Electronics US$8.85
3,134
Buy Now
Logo for element14 element14 US$10.87
3,134
Buy Now
Logo for Farnell Farnell US$9.56
3,134
Buy Now
Logo for Richardson RFPD Richardson RFPD US$9.42
1,332
Buy Now
Logo for Chip One Stop Chip One Stop US$9.18
1,227
Buy Now
View Full Pricing & Stock Comparison

Features

Wide bandwidth: 1 MHz to 8 GHz
High accuracy: ±1.0 dB over 55 dB range (f < 5.8 GHz)
Stability over temperature: ±0.5 dB
Low noise measurement/controller output (VOUT)
Pulse response time: 10 ns/12 ns (fall/rise)
Integrated temperature sensor
Small footprint LFCSP
Power-down feature: <1.5 mW at 5 V
Single-supply operation: 5 V @ 68 mA
Fabricated using high speed SiGe processAD8138-EP supports defense and aerospace applications (AQEC standard)
Download AD8318-EP data sheet (pdf)
V62/12665 DSCC Drawing Number

Alternative Descriptions

6GHz Logarithmic Amplifier | Analog Devices
Logarithmic Amplifier, 12Ns, Lfcsp-Ep | Newark Electronics
LOGARITHMIC AMPLIFIER, 12NS, LFCSP-EP | element14
DETECTOR/CONTROLLER | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD8318ACPZ-REEL7?

Additional datasheets, footprints and schematics for AD8318ACPZ-REEL7 are listed on our Part Details page. You can also find images and similar parts to AD8318ACPZ-REEL7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD8318ACPZ-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8318ACPZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD8318ACPZ-REEL7 fall under?

The AD8318ACPZ-REEL7 is listed under Logarithmic Detectors.

Can I view similar or alternative parts?

You can view similar parts to AD8318ACPZ-REEL7 when available in the Logarithmic Detectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD8318ACPZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.

Is the AD8318ACPZ-REEL7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD8318ACPZ-REEL7 have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD8318ACPZ-REEL7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD8318ACPZ-REEL7 often in real-time on the comparison pages.

What if I can't find stock of AD8318ACPZ-REEL7?

You can fill out our help required form which you can use to request a quote for AD8318ACPZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay