Status: | Production |
---|---|
Series: | AD8313 |
RoHS: | Compliant |
Prices starting from US$11.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$20.79
|
125
in stock
|
Buy Now | |
Analog Devices
from US$11.30
|
9,633
in stock
|
Buy Now | |
Richardson RFPD
from US$22.45
|
91
in stock
|
Buy Now | |
Newark Electronics
from US$29.26
|
27
in stock
|
Buy Now | |
element14
from US$25.04
|
27
in stock
|
Buy Now | |
Farnell
from US$22.82
|
27
in stock
|
Buy Now | |
Chip One Stop
from US$19.90
|
24
in stock
|
Buy Now |
Wide bandwidth: |
0.1 GHz to 2.5 GHz min |
High dynamic range: |
70 dB to ±3.0 dB |
High accuracy: ±1.0 dB over 65 dB range (@ 1.9 GHz) |
Fast response: |
40 ns full-scale typical |
Controller mode with error output |
Scaling stable over supply and temperature |
Wide supply range: |
2.7 V to 5.5 V |
Low power: |
40 mW at 3 V |
Power-down feature: |
60 mW at 3 V |
uSOIC 0.1 TO 2.4GHz Power Dete | Analog Devices |
AD8313 logarithmic detector/controller | RS |
DETECTOR/CONTROLLER | Richardson RFPD |
Logarithmic Detector, 2.5Ghz, 1Db, Msop | Newark Electronics |
LOGARITHMIC DETECTOR, 2.5GHZ, 1DB, MSOP | element14 |
Where can I find additional details, specifications and documents for a AD8313ARMZ?
Additional datasheets, footprints and schematics for AD8313ARMZ are listed on our Part Details page. You can also find images and similar parts to AD8313ARMZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8313ARMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8313ARMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8313ARMZ fall under?
The AD8313ARMZ is listed under Logarithmic Detectors.
Can I view similar or alternative parts?
You can view similar parts to AD8313ARMZ when available in the Logarithmic Detectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8313ARMZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8313ARMZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8313ARMZ have stock available?
Authorised distributors including Analog Devices, RS, Richardson RFPD, Newark Electronics and element14 have stock available or on a lead time for AD8313ARMZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8313ARMZ often in real-time on the comparison pages.
What if I can't find stock of AD8313ARMZ?
You can fill out our help required form which you can use to request a quote for AD8313ARMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.