AD8310-EVALZ Logarithmic Detectors by Analog Devices

Status: Production
Series: AD8310
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD8310 is a complete, dc to 440 MHz demodulating logarithmic amplifier (log amp) with a very fast voltage mode output, capable of driving up to 25 mA into a grounded load in under 15 ns. It uses the progressive compression (successive detection) technique to provide a dynamic range of up to 95 dB to ±3 dB law conformance or 90 dB to a ±1 dB error bound up to 100 MHz. It is extremely stable and easy to use, requiring no significant external components. A single-supply voltage of 2.7 V to 5.5 V at 8 mA is needed, corresponding to a power consumption of only 24 mW at 3 V. A fast-acting CMOS-compatible enable pin is provided.Each of the six cascaded amplifier/limiter cells has a small-signal gain of 14.3 dB, with a −3 dB bandwidth of 900 MHz. A total of nine detector cells are used to provide a dynamic range that extends from −91 dBV (where 0 dBV is defined as the amplitude of a 1 V rms sine wave), an amplitude of about ±40 μV, up to +4 dBV (or ±2.2 V). The demodulated output is accurately scaled, with a log slope of 24 mV/dB and an intercept of −108 dBV. The scaling parameters are supply- and temperature-independent.The fully differential input offers a moderately high impedance (1 kΩ in parallel with about 1 pF). A simple network can match the input to 50 Ω and provide a power sensitivity of −78 dBm to +17 dBm. The logarithmic linearity is typically within ±0.4 dB up to 100 MHz over the central portion of the range, but it is somewhat greater at 440 MHz. There is no minimum frequency limit; the AD8310 can be used down to low audio frequencies. Special filtering features are provided to support this wide range.The output voltage runs from a noise-limited lower boundary of 400 mV to an upper limit within 200 mV of the supply voltage for light loads. The slope and intercept can be readily altered using external resistors. The output is tolerant of a wide variety of load conditions and is stable with capacitive loads of 100 pF.The AD8310 provides a unique combination of low cost, small size, low power consumption, high accuracy and stability, high dynamic range, a frequency range encompassing audio to UHF, fast response time, and good load-driving capabilities, making this product useful in numerous

Where to Buy

Prices starting from US$160.98

Distributor Stock
Logo for Newark Electronics
Newark Electronics
from US$160.98
7
in stock
Buy Now
Logo for element14
element14
from US$190.48
7
in stock
Buy Now
Logo for Farnell
Farnell
from US$173.56
7
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$179.00
2
in stock
Buy Now

Features

Multistage demodulating logarithmic amplifier
Voltage output, rise time <15 ns
High current capacity: 25 mA into grounded RL
95 dB dynamic range: –91 dBV to +4 dBV
Single supply of 2.7 V min at 8 mA typ
DC to 440 MHz operation, ±0.4 dB linearity
Slope of +24 mV/dB, intercept of –108 dBV
Highly stable scaling over temperature
Fully differential dc-coupled signal path
100 ns power-up time, 1 mA sleep current

Alternative Descriptions

Evaluation Board, Logarithmic Amplifier | Newark Electronics
EVALUATION BOARD, LOGARITHMIC AMPLIFIER | element14
AD8310 Evaluation Board | Analog Devices


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD8310-EVALZ?

Additional datasheets, footprints and schematics for AD8310-EVALZ are listed on our Part Details page. You can also find images and similar parts to AD8310-EVALZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD8310-EVALZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8310-EVALZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD8310-EVALZ fall under?

The AD8310-EVALZ is listed under Logarithmic Detectors.

Can I view similar or alternative parts?

You can view similar parts to AD8310-EVALZ when available in the Logarithmic Detectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD8310-EVALZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD8310-EVALZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD8310-EVALZ have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for AD8310-EVALZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD8310-EVALZ often in real-time on the comparison pages.

What if I can't find stock of AD8310-EVALZ?

You can fill out our help required form which you can use to request a quote for AD8310-EVALZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay