Status: | Production |
---|---|
Series: | AD8310 |
RoHS: | Compliant |
Prices starting from US$6.65
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.32
|
No stock
|
Buy Now | |
Analog Devices
from US$8.72
|
1,529
in stock
|
Buy Now | |
Chip One Stop
from US$6.65
|
922
in stock
|
Buy Now | |
CoreStaff
from US$6.82
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$8.30
|
-
|
Buy Now | |
element14
from US$8.17
|
-
|
Buy Now | |
Richardson RFPD
from US$9.07
|
-
|
Buy Now | |
Farnell
from US$8.89
|
-
|
Buy Now |
Multistage demodulating logarithmic amplifier |
Voltage output, rise time <15 ns |
High current capacity: 25 mA into grounded RL |
95 dB dynamic range: –91 dBV to +4 dBV |
Single supply of 2.7 V min at 8 mA typ |
DC to 440 MHz operation, ±0.4 dB linearity |
Slope of +24 mV/dB, intercept of –108 dBV |
Highly stable scaling over temperature |
Fully differential dc-coupled signal path |
100 ns power-up time, 1 mA sleep current |
uSOIC 500MHz 92dB Log Detector | Analog Devices |
AD8310 logarithmic 440 MHz SMT amplifier | RS |
Logarithmic Amplifier, 1.5Mv, 20Ns, Msop | Newark Electronics |
AMPLIFIER - SPECIAL PURPOSE | Richardson RFPD |
LOGARITHMIC AMPLIFIER, 1.5MV, 20NS, MSOP | Farnell |
Where can I find additional details, specifications and documents for a AD8310ARMZ?
Additional datasheets, footprints and schematics for AD8310ARMZ are listed on our Part Details page. You can also find images and similar parts to AD8310ARMZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8310ARMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8310ARMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8310ARMZ fall under?
The AD8310ARMZ is listed under Logarithmic Detectors.
Can I view similar or alternative parts?
You can view similar parts to AD8310ARMZ when available in the Logarithmic Detectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8310ARMZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8310ARMZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8310ARMZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, CoreStaff, RS and Newark Electronics have stock available or on a lead time for AD8310ARMZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8310ARMZ often in real-time on the comparison pages.
What if I can't find stock of AD8310ARMZ?
You can fill out our help required form which you can use to request a quote for AD8310ARMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.