Status: | Production |
---|---|
Series: | AD830 |
RoHS: | Compliant |
Differential amplification |
Wide common-mode voltage range: +12.8 V to −12 V |
Differential voltage: ±2 V |
High CMRR: 60 dB at 4 MHz |
Built-in differential clipping level: ±2.3 V |
Fast dynamic performance |
85 MHz unity gain bandwidth |
35 ns settling time to 0.1% |
360 V/μs slew rate |
Symmetrical dynamic response |
Excellent video specifications |
See datasheet for additional features |
HI SPD, VIDEO DIFF OP AMP | Analog Devices |
Difference Amplifier, 2Amp, 85Mhz, Nsoic | Newark Electronics |
DIFFERENCE AMPLIFIER, 2AMP, 85MHZ, NSOIC | element14 |
Where can I find additional details, specifications and documents for a AD830JRZ?
Additional datasheets, footprints and schematics for AD830JRZ are listed on our Part Details page. You can also find images and similar parts to AD830JRZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD830JRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD830JRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD830JRZ fall under?
The AD830JRZ is listed under Difference Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to AD830JRZ when available in the Difference Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD830JRZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD830JRZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD830JRZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD830JRZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD830JRZ often in real-time on the comparison pages.
What if I can't find stock of AD830JRZ?
You can fill out our help required form which you can use to request a quote for AD830JRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.