Status: | Production |
---|---|
Series: | AD8306 |
RoHS: | Compliant |
Prices starting from US$20.76
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$20.76
|
4,210
in stock
|
Buy Now | |
Richardson RFPD
from US$31.74
|
5
in stock
|
Buy Now | |
Chip One Stop
from US$40.50
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$33.25
|
1
in stock
|
Buy Now | |
element14
from US$39.10
|
1
in stock
|
Buy Now | |
Farnell
from US$33.94
|
1
in stock
|
Buy Now |
Complete, Fully Calibrated Log-Limiting IF Amplifier |
100 dB Dynamic Range: –91 dBV to +9 dBV |
Stable RSSI Scaling Over Temperature and Supplies: |
20 mV/dB Slope, –95 dBm Intercept |
±0.4 dB RSSI Linearity up to 200 MHz |
Fully Differential Inputs, RIN = 1 kΩ, CIN = 2.5 pF |
Single Supply of +2.7 V to +6.5 V at 16 mA Typical |
Programmable Limiter Gain and Output Current |
Differential Outputs to 10 mA, |
2.4 V p-p |
Overall Gain 90 dB, Bandwidth 400 MHz |
Constant Phase (Typical ±56 psDelay Skew) |
500 ns Power-Up Time, <1 mA Sleep Current |
SOIC 400 MHZ, 95 dB DEMODULATI | Analog Devices |
AMPLIFIER - OP AMPS | Richardson RFPD |
Logarithmic Amplifier, 73Ns, Nsoic | Newark Electronics |
LOGARITHMIC AMPLIFIER, 73NS, NSOIC | element14 |
Where can I find additional details, specifications and documents for a AD8306ARZ?
Additional datasheets, footprints and schematics for AD8306ARZ are listed on our Part Details page. You can also find images and similar parts to AD8306ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8306ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8306ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8306ARZ fall under?
The AD8306ARZ is listed under Logarithmic Detectors.
Can I view similar or alternative parts?
You can view similar parts to AD8306ARZ when available in the Logarithmic Detectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8306ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8306ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8306ARZ have stock available?
Authorised distributors including Analog Devices, Richardson RFPD, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for AD8306ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8306ARZ often in real-time on the comparison pages.
What if I can't find stock of AD8306ARZ?
You can fill out our help required form which you can use to request a quote for AD8306ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.