AD829AQ Part Information
Details for AD829AQ by Analog Devices
Electronic & Electrical Components>Semiconductors - ICs>Amplifiers & Comparators
Part Downloads
Part Features
- High speed 120 MHz bandwidth, gain = u22121 230 V/u00b5s slew rate 90 ns settling time to 0.1% Ideal for video applications 0.02% differential gain 0.04u00b0 differential phase Low noise 1.7 nV/u221aHz input voltage noise 1.5 pA/u221aHz input current noise Excellent dc precision 1 mV maximum input offset voltage (over temperature) 0.3 u00b5V/u00b0C input offset drift Flexible operation Specified for u00b15 V to u00b115 V operation u00b13 V output swing into a 150 u03a9 load External compensation for gains 1 to 20 5 mA supply current Available in tape and reel in accordance with EIA-481A standard
Part Specifications
No. of Amplifiers | 1Amplifiers |
Gain Bandwidth | 600MHz |
Slew Rate | 150V/µs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Output Current | - |
Supply Voltage Range | ± 4.5V to ± 18V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Amplifier Output | Differential |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a AD829AQ?
Additional datasheets, footprints and schematics for AD829AQ are listed in our Part Details tab. You can also find the AD829AQ image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD829AQ in the Pricing & Inventory tab next to part details. You can view AD829AQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD829AQ fall under?
The AD829AQ is listed under Electronic & Electrical Components > Semiconductors - ICs > Amplifiers & Comparators.
Can I view similar or alternative parts?
You can view similar parts to AD829AQ when available in the Amplifiers & Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD829AQ you can contact the distributor directly for product support, shipping queries etc.
Is the AD829AQ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for AD829AQ have stock available?
There is no stock from authorised distributors for AD829AQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD829AQ often in real-time on the comparison pages.
What if I can't find stock of AD829AQ?
You can fill out our help required form which you can use to request a quote for AD829AQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.