AD8295BCPZ-WP Instrumentation Amplifiers by Analog Devices

Status: Production
Series: AD8295
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD8295 contains all the components necessary for a precision instrumentation amplifier front end in one small 4 mm × 4 mm package. It contains a high performance instrumentation amplifier, two general-purpose operational amplifiers, and two precisely matched 10 kΩ resistors.The AD8295 has been designed to make PCB routing easy andefficient. The AD8295 components are arranged in a logicalway so that typical application circuits have short routes and fewvias. Unlike most chip scale packages, the AD8295 does nothave an exposed metal pad on the back of the part, which freesup additional space for routing and vias. The AD8295 comes in a 4 mm × 4 mm LFCSP that requires half the board space of an 8-pin SOIC package.The AD8295 includes a high performance, programmablegain instrumentation amplifier. Gain is set from 1 to 1000 witha single resistor. The low noise and excellent common-mode rejection of the AD8295 enable the part to easily detect small signals even in the presence of large common-mode interference. For a similar instrumentation amplifier without the associated signal conditioning circuitry, see the AD8221 or AD8222 data sheet.The AD8295 operates on both single and dual supplies and iswell suited for

Where to Buy

Prices starting from US$5.10

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$5.10
2,438
in stock
Buy Now

Alternative Descriptions

Dual Precision InAmp | Analog Devices


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD8295BCPZ-WP?

Additional datasheets, footprints and schematics for AD8295BCPZ-WP are listed on our Part Details page. You can also find images and similar parts to AD8295BCPZ-WP on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD8295BCPZ-WP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8295BCPZ-WP price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD8295BCPZ-WP fall under?

The AD8295BCPZ-WP is listed under Instrumentation Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to AD8295BCPZ-WP when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD8295BCPZ-WP you can contact the distributor directly for product support, shipping queries etc.

Is the AD8295BCPZ-WP RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD8295BCPZ-WP have stock available?

Authorised distributors including Analog Devices have stock available or on a lead time for AD8295BCPZ-WP.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD8295BCPZ-WP often in real-time on the comparison pages.

What if I can't find stock of AD8295BCPZ-WP?

You can fill out our help required form which you can use to request a quote for AD8295BCPZ-WP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay