Status: | Production |
---|---|
Series: | AD8285 |
RoHS: | Compliant |
4-channel LNA, PGA, and AAF |
Low power: 185 mW per channel at 12 bits and 72 MSPS |
Programmable gain amplifier (PGA) |
Includes low noise preamplifier (LNA) |
Serial peripheral interface (SPI) programmable gain 16 dB to 34 dB in 6 dB steps |
Antialiasing filter (AAF) |
Programmable third order, low-pass elliptic filter (LPF) from 1.0 MHz to 12.0 MHz |
Analog-to-digital converter (ADC) |
12 bits of accuracy up to 72 MSPS |
Signal-to-noise ratio (SNR): 68.5 dB |
Spurious-free dynamic range (SFDR): 68 dB at gain = 16 dB |
1 direct to ADC channel |
Low noise: 3.5 nV/√Hz maximum of input referred voltage noise |
See data sheet for additional features |
RADAR RECEIVER AFE, 12BIT, LFCSP-EP-72 | Farnell |
Radar Receiver Afe, 12Bit, Lfcsp-Ep-72 | Newark Electronics |
Radar Receive Path AFE | Analog Devices |
Where can I find additional details, specifications and documents for a AD8285WBCPZ?
Additional datasheets, footprints and schematics for AD8285WBCPZ are listed on our Part Details page. You can also find images and similar parts to AD8285WBCPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8285WBCPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8285WBCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8285WBCPZ fall under?
The AD8285WBCPZ is listed under Standard High Speed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD8285WBCPZ when available in the Standard High Speed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8285WBCPZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8285WBCPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8285WBCPZ have stock available?
Authorised distributors including Farnell, Newark Electronics, element14 and Analog Devices have stock available or on a lead time for AD8285WBCPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8285WBCPZ often in real-time on the comparison pages.
What if I can't find stock of AD8285WBCPZ?
You can fill out our help required form which you can use to request a quote for AD8285WBCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.