Status: | Production |
---|---|
Series: | AD8274 |
RoHS: | Compliant |
Very low distortion |
0.00025% THD + N ( 20 kHz) |
0.0015% THD + N (100 kHz) |
Drives 600 Ω loads |
Excellent gain accuracy |
0.03% maximum gain error |
2 ppm/°C maximum gain drift |
Gains of ½ or 2 |
AC specifications |
20 V/µs minimum slew rate |
800 ns to 0.01% settling time |
High accuracy dc performance |
83 dB minimum CMRR |
700 µV maximum offset voltage |
8-lead SOIC and MSOP packages |
Supply current: 2.6 mA maximum |
Supply range: ±2.5 V to ±18 V |
High BW, Dual Diff Amp | Analog Devices |
Diff-Amp, 10Mhz, -40 To 85Deg C, Nsoic-8 | Newark Electronics |
DIFF-AMP, 10MHZ, -40 TO 85DEG C, NSOIC-8 | element14 |
Where can I find additional details, specifications and documents for a AD8274ARZ?
Additional datasheets, footprints and schematics for AD8274ARZ are listed on our Part Details page. You can also find images and similar parts to AD8274ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8274ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8274ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8274ARZ fall under?
The AD8274ARZ is listed under Difference Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to AD8274ARZ when available in the Difference Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8274ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8274ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8274ARZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD8274ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8274ARZ often in real-time on the comparison pages.
What if I can't find stock of AD8274ARZ?
You can fill out our help required form which you can use to request a quote for AD8274ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.