Status: | Production |
---|---|
Series: | AD8274 |
RoHS: | Compliant |
Very low distortion |
0.00025% THD + N ( 20 kHz) |
0.0015% THD + N (100 kHz) |
Drives 600 Ω loads |
Excellent gain accuracy |
0.03% maximum gain error |
2 ppm/°C maximum gain drift |
Gains of ½ or 2 |
AC specifications |
20 V/µs minimum slew rate |
800 ns to 0.01% settling time |
High accuracy dc performance |
83 dB minimum CMRR |
700 µV maximum offset voltage |
8-lead SOIC and MSOP packages |
Supply current: 2.6 mA maximum |
Supply range: ±2.5 V to ±18 V |
Diff-Amp, 10Mhz, -40 To 85Deg C, Msop-8 | Newark Electronics |
DIFF-AMP, 10MHZ, -40 TO 85DEG C, MSOP-8 | element14 |
High BW, Dual Diff Amp | Analog Devices |
Where can I find additional details, specifications and documents for a AD8274ARMZ?
Additional datasheets, footprints and schematics for AD8274ARMZ are listed on our Part Details page. You can also find images and similar parts to AD8274ARMZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8274ARMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8274ARMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8274ARMZ fall under?
The AD8274ARMZ is listed under Difference Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to AD8274ARMZ when available in the Difference Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8274ARMZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8274ARMZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8274ARMZ have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for AD8274ARMZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8274ARMZ often in real-time on the comparison pages.
What if I can't find stock of AD8274ARMZ?
You can fill out our help required form which you can use to request a quote for AD8274ARMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.