Status: | Production |
---|---|
Series: | AD8253 |
RoHS: | Compliant |
Prices starting from US$8.28
Small package: 10-lead MSOP |
Programmable gains: 1, 10, 100, 1000 |
Digital or pin-programmable gain setting |
Wide supply: ±5 V to ±15 V |
Excellent dc performance |
High CMRR: 100 dB (minimum), |
G = 100 |
Low gain drift: 10 ppm/°C (maximum) |
Low offset drift: 1.2 µV/°C (maximum), |
G = 1000 |
See data sheet for additional features |
High Speed Programmable High G | Analog Devices |
Instrumentation Amp, 10Mhz, 120Db, Msop | Newark Electronics |
INSTRUMENTATION AMP, 10MHZ, 120DB, MSOP | element14 |
AMPLIFIER - SPECIAL PURPOSE | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD8253ARMZ?
Additional datasheets, footprints and schematics for AD8253ARMZ are listed on our Part Details page. You can also find images and similar parts to AD8253ARMZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8253ARMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8253ARMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8253ARMZ fall under?
The AD8253ARMZ is listed under Instrumentation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to AD8253ARMZ when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8253ARMZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8253ARMZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8253ARMZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for AD8253ARMZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8253ARMZ often in real-time on the comparison pages.
What if I can't find stock of AD8253ARMZ?
You can fill out our help required form which you can use to request a quote for AD8253ARMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.