Status: | Production |
---|---|
Series: | AD823A |
RoHS: | Compliant |
Single-supply operation |
- Output swings rail-to-rail |
- Input voltage range extends below ground |
- Single-supply capability from 3 V to 36 V |
High load drive |
- Capacitive load drive of 1000 pF, G = +1 |
- Linear output current of 40mA, 0.5 V from supplies |
Low noise: 14 nV/√Hz at 10 kHz |
No phase inversion with inputs to the supply rails |
Excellent ac performance on 2.6 mA/amplifier |
- −3 dB bandwidth of 17 MHz, G = +1 |
- 325 ns settling time to 0.01% (2 V step) |
- Slew rate of 30 V/µs |
- Low distortion: −108 dBc at 20 kHz (G = −1, RL = 2 kΩ) |
Good dc performance |
- 700 µV maximum input offset voltage |
- 1 µV/°C offset voltage drift |
- 25 pA maximum input bias current |
Op-Amp, 19Mhz, -40 To 85Deg C, Msop-8 | Newark Electronics |
OP-AMP, 19MHZ, -40 TO 85DEG C, MSOP-8 | element14 |
Dual Precision,16 MHz, JFET in | Analog Devices |
AMPLIFIER - SPECIAL PURPOSE | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD823AARMZ?
Additional datasheets, footprints and schematics for AD823AARMZ are listed on our Part Details page. You can also find images and similar parts to AD823AARMZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD823AARMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD823AARMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD823AARMZ fall under?
The AD823AARMZ is listed under Low Input Bias Current Op Amps (≤100 pA).
Can I view similar or alternative parts?
You can view similar parts to AD823AARMZ when available in the Low Input Bias Current Op Amps (≤100 pA) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD823AARMZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD823AARMZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD823AARMZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Richardson RFPD have stock available or on a lead time for AD823AARMZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD823AARMZ often in real-time on the comparison pages.
What if I can't find stock of AD823AARMZ?
You can fill out our help required form which you can use to request a quote for AD823AARMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.