Status: | Production |
---|---|
Series: | AD8232 |
RoHS: | Compliant |
Prices starting from US$1.74
Fully integrated single-lead ECG front end |
Low supply current: 170 μA (typical) |
Common-mode rejection ratio: 80 dB (dc to 60 Hz) |
Two or three electrode configurations |
High signal gain (G = 100) with dc blocking capabilities |
2-pole adjustable high-pass filter |
Accepts up to ±300 mV of half cell potential |
Fast restore feature improves filter settling |
Uncommitted op amp 3-pole adjustable low-pass filter with adjustable gain |
Leads off detection: ac or dc options |
Integrated right leg drive (RLD) amplifier |
Single-supply operation: 2.0 V to 3.5 V |
Integrated reference buffer generates virtual ground |
Rail-to-rail output |
Internal RFI filter |
8 kV HBM ESD rating |
Shutdown pin |
20-lead 4 mm × 4 mm LFCSP package |
Qualified for automotive applications |
ECG and HRM IC Single Lead | Analog Devices |
Ecg Front End, 2Khz, Lfcsp-Ep-20 | Newark Electronics |
ECG FRONT END, 2KHZ, LFCSP-EP-20 | element14 |
AMPLIFIER - SPECIAL PURPOSE | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD8232ACPZ-WP?
Additional datasheets, footprints and schematics for AD8232ACPZ-WP are listed on our Part Details page. You can also find images and similar parts to AD8232ACPZ-WP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8232ACPZ-WP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8232ACPZ-WP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8232ACPZ-WP fall under?
The AD8232ACPZ-WP is listed under Instrumentation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to AD8232ACPZ-WP when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8232ACPZ-WP you can contact the distributor directly for product support, shipping queries etc.
Is the AD8232ACPZ-WP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8232ACPZ-WP have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for AD8232ACPZ-WP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8232ACPZ-WP often in real-time on the comparison pages.
What if I can't find stock of AD8232ACPZ-WP?
You can fill out our help required form which you can use to request a quote for AD8232ACPZ-WP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.