Status: | Production |
---|---|
Series: | AD8232 |
RoHS: | Compliant |
Fully integrated single-lead ECG front end |
Low supply current: 170 μA (typical) |
Common-mode rejection ratio: 80 dB (dc to 60 Hz) |
Two or three electrode configurations |
High signal gain (G = 100) with dc blocking capabilities |
2-pole adjustable high-pass filter |
Accepts up to ±300 mV of half cell potential |
Fast restore feature improves filter settling |
Uncommitted op amp 3-pole adjustable low-pass filter with adjustable gain |
Leads off detection: ac or dc options |
Integrated right leg drive (RLD) amplifier |
Single-supply operation: 2.0 V to 3.5 V |
Integrated reference buffer generates virtual ground |
Rail-to-rail output |
Internal RFI filter |
8 kV HBM ESD rating |
Shutdown pin |
20-lead 4 mm × 4 mm LFCSP package |
Qualified for automotive applications |
EVALUATION BOARD, HRM FRONT END | Farnell |
Evaluation Board, Hrm Front End | Newark Electronics |
Evaluation Board | Analog Devices |
Where can I find additional details, specifications and documents for a AD8232-EVALZ?
Additional datasheets, footprints and schematics for AD8232-EVALZ are listed on our Part Details page. You can also find images and similar parts to AD8232-EVALZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8232-EVALZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8232-EVALZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8232-EVALZ fall under?
The AD8232-EVALZ is listed under Instrumentation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to AD8232-EVALZ when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8232-EVALZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8232-EVALZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8232-EVALZ have stock available?
Authorised distributors including Chip One Stop, Farnell, Newark Electronics, element14 and Analog Devices have stock available or on a lead time for AD8232-EVALZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8232-EVALZ often in real-time on the comparison pages.
What if I can't find stock of AD8232-EVALZ?
You can fill out our help required form which you can use to request a quote for AD8232-EVALZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.