Status: | Production |
---|---|
Series: | AD8231 |
RoHS: | Compliant |
Digitally/pin-programmable gain |
G = 1, 2, 4, 8, 16, 32, 64, or 128 |
Specified from −40°C to +125°C |
50 nV/°C maximum input offset drift |
10 ppm/°C maximum gain drift |
Excellent dc performance |
80 dB minimum CMR, G = 1 |
15 μV maximum input offset voltage |
500 pA maximum bias current |
0.7 μV p-p noise (0.1 Hz to 10 Hz) |
See data sheet for additional featuresAD8231-EP supports defense and aerospace applications (AQEC standard) |
Download AD8231-EP data sheet (pdf) |
Military temperature range: (−55°C to +125°C) |
Controlled manufacturing baseline |
One assembly/test site |
One fabrication site |
Enhanced product change notification |
Qualification data available on request |
V62/12646 DSCC Drawing Number |
Low Volt Low Drift Signal Cond | Analog Devices |
Instrumentation Amp, 2.7Mhz, Lfcsp-Ep | Newark Electronics |
INSTRUMENTATION AMP, 2.7MHZ, LFCSP-EP | element14 |
Where can I find additional details, specifications and documents for a AD8231ACPZ-WP?
Additional datasheets, footprints and schematics for AD8231ACPZ-WP are listed on our Part Details page. You can also find images and similar parts to AD8231ACPZ-WP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8231ACPZ-WP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8231ACPZ-WP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8231ACPZ-WP fall under?
The AD8231ACPZ-WP is listed under Instrumentation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to AD8231ACPZ-WP when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8231ACPZ-WP you can contact the distributor directly for product support, shipping queries etc.
Is the AD8231ACPZ-WP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8231ACPZ-WP have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD8231ACPZ-WP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8231ACPZ-WP often in real-time on the comparison pages.
What if I can't find stock of AD8231ACPZ-WP?
You can fill out our help required form which you can use to request a quote for AD8231ACPZ-WP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.