Status: | Production |
---|---|
Series: | AD8228 |
RoHS: | Compliant |
Prices starting from US$5.34
Easy to use |
Pin strappable gains of 10 and 100 |
Wide power supply range: ±2.3 V to ±18 V |
DC specifications (B Grade, G = 10) |
2 ppm/°C gain drift |
0.02% gain error |
50 μV maximum input offset voltage |
0.8 μV/°C maximum input offset drift |
0.6 nA maximum input bias current |
100 dB CMRR |
AC specifications |
650 kHz, –3 dB bandwidth (G = 10) |
2 V/μs slew rate |
Low noise |
8 nV/√Hz, @ 1 kHz (G = 100) |
0.3 μV p-p from 0.1 Hz to 10 Hz (G = 100) |
Instrumentation Amp, 650Khz, Nsoic | Newark Electronics |
INSTRUMENTATION AMP, 650KHZ, NSOIC | element14 |
Fixed Gain Precision InAmp | Analog Devices |
AMPLIFIER - SPECIAL PURPOSE | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD8228BRZ?
Additional datasheets, footprints and schematics for AD8228BRZ are listed on our Part Details page. You can also find images and similar parts to AD8228BRZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8228BRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8228BRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8228BRZ fall under?
The AD8228BRZ is listed under Instrumentation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to AD8228BRZ when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8228BRZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8228BRZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8228BRZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Chip One Stop have stock available or on a lead time for AD8228BRZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8228BRZ often in real-time on the comparison pages.
What if I can't find stock of AD8228BRZ?
You can fill out our help required form which you can use to request a quote for AD8228BRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.