AD8227BRMZ Part Information
Details for AD8227BRMZ by Analog Devices
Semiconductors - ICs>Amplifiers & Comparators>Instrumentation Amplifiers
Featured Distributor
Pricing
Break | Price |
---|---|
10 | 4.5250 |
20 | 4.0800 |
Stock Information
Details
Part Downloads
Part Features
- Gain set with 1 external resistor Gain range: 5 to 1000 Input voltage goes below ground Inputs protected beyond supplies Very wide power supply range Single supply: 2.2 V to 36 V Dual supply: u00b11.5 V to u00b118 V Bandwidth (G = 5): 250 kHz CMRR (G = 5): 100 dB minimum (B Grade) Input noise: 24 nV/u221aHz Typical supply current: 350 u03bcA Specified temperature: u221240u00b0C to +125u00b0C 8-lead SOIC and MSOP packages
Part Specifications
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
Input Offset Voltage | 100µV |
Slew Rate | 0.8V/µs |
Bandwidth | 250kHz |
Supply Voltage Range | 2.2V to 36V ± 1.5V to ± 18V |
Amplifier Case Style | MSOP |
No. of Pins | 8Pins |
Amplifier Output | Rail to Rail |
CMRR | 110dB |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | AD8227 Series |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a AD8227BRMZ?
Additional datasheets, footprints and schematics for AD8227BRMZ are listed in our Part Details tab. You can also find the AD8227BRMZ image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8227BRMZ in the Pricing & Inventory tab next to part details. You can view AD8227BRMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8227BRMZ fall under?
The AD8227BRMZ is listed under Semiconductors - ICs > Amplifiers & Comparators > Instrumentation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to AD8227BRMZ when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8227BRMZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8227BRMZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for AD8227BRMZ have stock available?
There is no stock from authorised distributors for AD8227BRMZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8227BRMZ often in real-time on the comparison pages.
What if I can't find stock of AD8227BRMZ?
You can fill out our help required form which you can use to request a quote for AD8227BRMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.