Status: | Production |
---|---|
Series: | AD8226 |
RoHS: | Compliant |
Gain set with 1 external resistor |
Gain range: 1 to 1000 |
Input voltage goes below ground |
Inputs protected beyond supplies |
Very wide power supply range |
Single supply: 2.2 V to 36 V |
Dual supplies: ±1.35 V to ±18 V |
Bandwidth (G = 1): 1.5 MHz |
CMRR (G = 1): 90 dB minimum for BR models |
Input noise: 22 nV/√Hz |
Typical supply current: 350 μA |
Specified temperature: −40°C to +125°C |
8-lead SOIC and MSOP packages |
Instrumentation Amp, 1.5Mhz, Nsoic | Newark Electronics |
INSTRUMENTATION AMP, 1.5MHZ, NSOIC | element14 |
Precision InAmp | Analog Devices |
Where can I find additional details, specifications and documents for a AD8226BRZ?
Additional datasheets, footprints and schematics for AD8226BRZ are listed on our Part Details page. You can also find images and similar parts to AD8226BRZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8226BRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8226BRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8226BRZ fall under?
The AD8226BRZ is listed under Instrumentation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to AD8226BRZ when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8226BRZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8226BRZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8226BRZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Analog Devices have stock available or on a lead time for AD8226BRZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8226BRZ often in real-time on the comparison pages.
What if I can't find stock of AD8226BRZ?
You can fill out our help required form which you can use to request a quote for AD8226BRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.