Status: | Production |
---|---|
Series: | AD8225 |
RoHS: | Compliant |
No External Components Required |
Highly Stable, Factory Trimmed Gain of 5 |
Low Power, 1.2 mA Max Supply Current |
Wide Power Supply Range (±1.7 V to ±18 V) |
Single- and Dual-Supply Operation |
Excellent Dynamic Performance |
High CMRR |
86 dB Min @ DC |
80 dB Min to 10 kHz |
High Slew Rate |
5 V/µs Min |
Outstanding DC Precision |
Low Gain Drift |
5 ppm/°C Max |
Low Input Offset Voltage |
150 µV Max |
Low Offset Drift ±2 µV/°C Max |
Low Input Bias Current 1.2 nA Max |
SOIC In Amp with fixed Gain of | Analog Devices |
INSTRUMENTATION AMP, 900KHZ, 94DB, NSOIC | element14 |
Instrumentation Amp, 900Khz, 94Db, Nsoic | Newark Electronics |
AMPLIFIER - SPECIAL PURPOSE | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD8225ARZ?
Additional datasheets, footprints and schematics for AD8225ARZ are listed on our Part Details page. You can also find images and similar parts to AD8225ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8225ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8225ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8225ARZ fall under?
The AD8225ARZ is listed under Instrumentation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to AD8225ARZ when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8225ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8225ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8225ARZ have stock available?
Authorised distributors including Analog Devices, element14, Farnell, Newark Electronics and Richardson RFPD have stock available or on a lead time for AD8225ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8225ARZ often in real-time on the comparison pages.
What if I can't find stock of AD8225ARZ?
You can fill out our help required form which you can use to request a quote for AD8225ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.