Status: | Production |
---|---|
Series: | AD8224 |
RoHS: | Compliant |
Two channels in a small 4 mm × 4 mm LFCSP |
Custom LFCSP package with hidden paddle |
Permits routing and vias underneath package |
Allows full bias current performance |
Low input currents |
10 pA maximum input bias current (B grade) |
0.6 pA maximum input offset current (B grade) |
High CMRR |
100 dB CMRR (minimum), G = 10 (B grade) |
90 dB CMRR (minimum) to 10 kHz, G = 10 (B grade) |
Excellent ac specifications and low power |
1.5 MHz bandwidth (G = 1) |
14 nV/√Hz input noise (1 kHz) |
Slew rate: 2 V/µs |
750 µA quiescent current per amplifier |
Versatility |
See the AD8224 data sheet for details |
Instrumentation Amp, 1.5Mhz, Lfcsp-Ep | Newark Electronics |
INSTRUMENTATION AMP, 1.5MHZ, LFCSP-EP | element14 |
Dual Channel FET Instrumentati | Analog Devices |
Where can I find additional details, specifications and documents for a AD8224BCPZ-R7?
Additional datasheets, footprints and schematics for AD8224BCPZ-R7 are listed on our Part Details page. You can also find images and similar parts to AD8224BCPZ-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8224BCPZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8224BCPZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8224BCPZ-R7 fall under?
The AD8224BCPZ-R7 is listed under Instrumentation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to AD8224BCPZ-R7 when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8224BCPZ-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the AD8224BCPZ-R7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8224BCPZ-R7 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for AD8224BCPZ-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8224BCPZ-R7 often in real-time on the comparison pages.
What if I can't find stock of AD8224BCPZ-R7?
You can fill out our help required form which you can use to request a quote for AD8224BCPZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.