AD8223BRZ Instrumentation Amplifiers by Analog Devices

Status: Production
Series: AD8223
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD8223 is an integrated single-supply instrumentationamplifier that delivers rail-to-rail output swing on a singlesupply (3 V to 24 V). The AD8223 conforms to the 8-leadindustry standard pinout configurationThe AD8223 is simple to use: one resistor sets the gain. With no external resistor, the AD8223 is configured for G = 5 and with an external resistor, the AD8223 can be programmed for gains up to 1000.The AD8223 has a wide input common-mode range and canamplify signals that have a 150 mV common-mode voltagebelow ground. Although the design of the AD8223 is optimizedto operate from a single supply, the AD8223 still providesexcellent performance when operated from a dual voltagesupply (±2 V to ±12 V).Low power consumption (1.5 mW at 3 V), wide supply voltagerange, and rail-to-rail output swing make the AD8223 ideal forbattery-powered

Where to Buy

Prices starting from US$1.65

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$1.65
988
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.49
759
in stock
Buy Now
Logo for element14
element14
from US$2.44
759
in stock
Buy Now
Logo for Farnell
Farnell
from US$2.33
759
in stock
Buy Now

Alternative Descriptions

Single supply Low cost Intrume | Analog Devices
Instrumentation Amp, 200Khz, 96Db, Soic | Newark Electronics
INSTRUMENTATION AMP, 200KHZ, 96DB, SOIC | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD8223BRZ?

Additional datasheets, footprints and schematics for AD8223BRZ are listed on our Part Details page. You can also find images and similar parts to AD8223BRZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD8223BRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8223BRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD8223BRZ fall under?

The AD8223BRZ is listed under Instrumentation Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to AD8223BRZ when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD8223BRZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD8223BRZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD8223BRZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD8223BRZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD8223BRZ often in real-time on the comparison pages.

What if I can't find stock of AD8223BRZ?

You can fill out our help required form which you can use to request a quote for AD8223BRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay