AD8223BRMZ Part Information
Details for AD8223BRMZ by Analog Devices
Semiconductors - ICs>Amplifiers & Comparators>Instrumentation Amplifiers
Part Downloads
Part Features
- Gain set with 1 resistor Gain = 5 to 1000 Inputs Voltage range to 150 mV below negative rail 25 nA maximum input bias current 30 nV/u221aHz, RTI noise @ 1 kHz Power supplies Dual supply: u00b12 V to u00b112 V Single supply: 3 V to 24 V 500 u03bcA maximum supply current
Part Specifications
No. of Amplifiers | 1 Amplifier |
Input Offset Voltage | 100µV |
Slew Rate | 0.2V/µs |
Bandwidth | 125kHz |
Supply Voltage Range | ± 2V to ± 12V 3V to 24V |
Amplifier Case Style | MSOP |
No. of Pins | 8Pins |
Amplifier Output | Rail to Rail |
CMRR | 86dB |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a AD8223BRMZ?
Additional datasheets, footprints and schematics for AD8223BRMZ are listed in our Part Details tab. You can also find the AD8223BRMZ image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8223BRMZ in the Pricing & Inventory tab next to part details. You can view AD8223BRMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8223BRMZ fall under?
The AD8223BRMZ is listed under Semiconductors - ICs > Amplifiers & Comparators > Instrumentation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to AD8223BRMZ when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8223BRMZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8223BRMZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for AD8223BRMZ have stock available?
There is no stock from authorised distributors for AD8223BRMZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8223BRMZ often in real-time on the comparison pages.
What if I can't find stock of AD8223BRMZ?
You can fill out our help required form which you can use to request a quote for AD8223BRMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.