AD8223ARMZ-R7 Part Information
Details for AD8223ARMZ-R7 by Analog Devices
Semiconductors - ICs>Amplifiers & Comparators>Instrumentation Amplifiers
Featured Distributor
Pricing
Break | Price |
---|---|
1000 | 2.0010 |
Stock Information
Details
Part Downloads
Part Specifications
No. of Amplifiers | 1 Amplifier |
Input Offset Voltage | 250µV |
Slew Rate | 0.2V/µs |
Bandwidth | 125kHz |
Supply Voltage Range | ± 2V to ± 12V 3V to 24V |
Amplifier Case Style | MSOP |
No. of Pins | 8Pins |
Amplifier Output | Rail to Rail |
CMRR | 80dB |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a AD8223ARMZ-R7?
Additional datasheets, footprints and schematics for AD8223ARMZ-R7 are listed in our Part Details tab. You can also find the AD8223ARMZ-R7 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8223ARMZ-R7 in the Pricing & Inventory tab next to part details. You can view AD8223ARMZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8223ARMZ-R7 fall under?
The AD8223ARMZ-R7 is listed under Semiconductors - ICs > Amplifiers & Comparators > Instrumentation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to AD8223ARMZ-R7 when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8223ARMZ-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the AD8223ARMZ-R7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for AD8223ARMZ-R7 have stock available?
There is no stock from authorised distributors for AD8223ARMZ-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8223ARMZ-R7 often in real-time on the comparison pages.
What if I can't find stock of AD8223ARMZ-R7?
You can fill out our help required form which you can use to request a quote for AD8223ARMZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.