Status: | Production |
---|---|
Series: | AD8218 |
RoHS: | Compliant |
High common-mode voltage range |
-- 4 V to 80 V operating |
-- -0.3 V to 85 V survival |
Buffered output voltage |
Gain = 20 V/V |
Wide operating temperature range: |
−40°C to +125°C |
Excellent ac and dc performance |
-- ±100 nV/°C typical offset drift |
-- ±50 μV typical offset |
-- ±5 ppm/°C typical gain drift |
-- 110 dB typical CMRR at dc |
ZeroDrift BiDirectional Curren | Analog Devices |
Current Sense Amp, 450Khz, Msop | Newark Electronics |
CURRENT SENSE AMP, 450KHZ, MSOP | element14 |
POWER MANAGEMENT IC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD8218BRMZ?
Additional datasheets, footprints and schematics for AD8218BRMZ are listed on our Part Details page. You can also find images and similar parts to AD8218BRMZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8218BRMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8218BRMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8218BRMZ fall under?
The AD8218BRMZ is listed under Current Sense Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to AD8218BRMZ when available in the Current Sense Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8218BRMZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8218BRMZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8218BRMZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for AD8218BRMZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8218BRMZ often in real-time on the comparison pages.
What if I can't find stock of AD8218BRMZ?
You can fill out our help required form which you can use to request a quote for AD8218BRMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.