Status: | Production |
---|---|
Series: | AD8214 |
RoHS: | Compliant |
Input-to-output response: |
<100 ns |
High input common-mode voltage range |
Operating: 5 V to 65 V |
Survival: 0 V to 68 V |
Current output |
Hysteresis: 10 mV |
Integrated 2.4 V regulator |
Wide operating temperature range: |
-40°C to +125°C |
8-lead MSOP package |
Qualified for automotive applications |
COMPARATOR, MSOP-8, -40 TO 125DEG C | Farnell |
Comparator, Msop-8, -40 To 125Deg C | Newark Electronics |
CurrentShuntThresholdDetector | Analog Devices |
Where can I find additional details, specifications and documents for a AD8214ARMZ?
Additional datasheets, footprints and schematics for AD8214ARMZ are listed on our Part Details page. You can also find images and similar parts to AD8214ARMZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8214ARMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8214ARMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8214ARMZ fall under?
The AD8214ARMZ is listed under Current Sense Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to AD8214ARMZ when available in the Current Sense Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8214ARMZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8214ARMZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8214ARMZ have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Chip One Stop and Analog Devices have stock available or on a lead time for AD8214ARMZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8214ARMZ often in real-time on the comparison pages.
What if I can't find stock of AD8214ARMZ?
You can fill out our help required form which you can use to request a quote for AD8214ARMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.