Status: | Production |
---|---|
Series: | AD8211 |
RoHS: | Compliant |
Prices starting from US$1.07
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$1.43
|
4,903
in stock
|
Buy Now | |
Newark Electronics
from US$1.49
|
3,453
in stock
|
Buy Now | |
element14
from US$1.37
|
3,453
in stock
|
Buy Now | |
Farnell
from US$1.32
|
3,453
in stock
|
Buy Now | |
Chip One Stop
from US$1.07
|
3,426
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.36
|
2,976
in stock
|
Buy Now | |
Richardson RFPD
from US$1.32
|
1,795
in stock
|
Buy Now |
±4000 V HBM ESD |
High common-mode voltage range: −2 V to +65 V operating |
Continuous input voltage range: −3 V to +68 V survival |
Wide operating temperature range |
5-lead SOT: −40°C to +125°C |
Qualified for Automotive Applications |
Buffered output voltage |
Excellent ac and dc performance |
5 μV/°C typical offset drift |
−13 ppm/°C typical gain drift |
120 dB typical CMRR at dc |
High Voltage Current Shunt Amp | Analog Devices |
Current Sense Amp, 500Khz, Sot-23 | Newark Electronics |
CURRENT SENSE AMP, 500KHZ, SOT-23 | element14 |
IC: instrumentation amplifier | Transfer Multisort Elektronik |
AMPLIFIER - SPECIAL PURPOSE | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD8211YRJZ-RL7?
Additional datasheets, footprints and schematics for AD8211YRJZ-RL7 are listed on our Part Details page. You can also find images and similar parts to AD8211YRJZ-RL7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8211YRJZ-RL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8211YRJZ-RL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8211YRJZ-RL7 fall under?
The AD8211YRJZ-RL7 is listed under Current Sense Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to AD8211YRJZ-RL7 when available in the Current Sense Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8211YRJZ-RL7 you can contact the distributor directly for product support, shipping queries etc.
Is the AD8211YRJZ-RL7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8211YRJZ-RL7 have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for AD8211YRJZ-RL7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8211YRJZ-RL7 often in real-time on the comparison pages.
What if I can't find stock of AD8211YRJZ-RL7?
You can fill out our help required form which you can use to request a quote for AD8211YRJZ-RL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.