Status: | Production |
---|---|
Series: | AD8211 |
RoHS: | Compliant |
Prices starting from US$1.31
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.31
|
-
|
Buy Now |
±4000 V HBM ESD |
High common-mode voltage range: −2 V to +65 V operating |
Continuous input voltage range: −3 V to +68 V survival |
Wide operating temperature range |
5-lead SOT: −40°C to +125°C |
Qualified for Automotive Applications |
Buffered output voltage |
Excellent ac and dc performance |
5 μV/°C typical offset drift |
−13 ppm/°C typical gain drift |
120 dB typical CMRR at dc |
CURRENT SENSE AMP, SOT-23-5, 125DEG C | Farnell |
Where can I find additional details, specifications and documents for a AD8211YRJZ-RL?
Additional datasheets, footprints and schematics for AD8211YRJZ-RL are listed on our Part Details page. You can also find images and similar parts to AD8211YRJZ-RL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8211YRJZ-RL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8211YRJZ-RL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8211YRJZ-RL fall under?
The AD8211YRJZ-RL is listed under Current Sense Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to AD8211YRJZ-RL when available in the Current Sense Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8211YRJZ-RL you can contact the distributor directly for product support, shipping queries etc.
Is the AD8211YRJZ-RL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8211YRJZ-RL have stock available?
Authorised distributors including Farnell have stock available or on a lead time for AD8211YRJZ-RL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8211YRJZ-RL often in real-time on the comparison pages.
What if I can't find stock of AD8211YRJZ-RL?
You can fill out our help required form which you can use to request a quote for AD8211YRJZ-RL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.