AD8208WBRZ Part Information
Details for AD8208WBRZ by Analog Devices
Semiconductors - ICs>Amplifiers & Comparators>Differential Amplifiers
Part Downloads
Part Features
- Qualified for automotive applications EMI filters included High common-mode voltage range u22122 V to +45 V operating u221224 V to +80 V survival Buffered output voltage Gain = 20 V/V Low-pass filter (1-pole or 2-pole) Wide operating temperature range u221240u00b0C to +125u00b0C for WB grade u221240u00b0C to +150u00b0C for WH grade Excellent ac and dc performance u00b11 mV voltage offset u22125 ppm/u00b0C typical gain drift 80 dB CMRR minimum dc to 10 kHz
Part Specifications
No. of Amplifiers | 2Amplifiers |
Input Offset Voltage | 1mV |
Gain dB Max | - |
Bandwidth | 70kHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Supply Voltage Range | 4.5V to 5.5V |
Slew Rate | 1V/µs |
Product Range | AD8208 Series |
Automotive Qualification Standard | AEC-Q100 |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Amplifer Supply Voltage | 4.5V to 5.5V |
Operating Temperature Range | -40°C to +125°C |
Supply Current | 1.6mA |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 4.5V |
Supply Voltage Type | Single |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a AD8208WBRZ?
Additional datasheets, footprints and schematics for AD8208WBRZ are listed in our Part Details tab. You can also find the AD8208WBRZ image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8208WBRZ in the Pricing & Inventory tab next to part details. You can view AD8208WBRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8208WBRZ fall under?
The AD8208WBRZ is listed under Semiconductors - ICs > Amplifiers & Comparators > Differential Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to AD8208WBRZ when available in the Differential Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8208WBRZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8208WBRZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for AD8208WBRZ have stock available?
There is no stock from authorised distributors for AD8208WBRZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8208WBRZ often in real-time on the comparison pages.
What if I can't find stock of AD8208WBRZ?
You can fill out our help required form which you can use to request a quote for AD8208WBRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.