Status: | Production |
---|---|
Series: | AD8184 |
RoHS: | Compliant |
Single and Dual 2-to-1 Also Available (AD8180 and AD8182) |
High “OFF” Isolation of –115 dB @ 5 MHz |
Low All-Hostile Crosstalk of –95 dB @ 5 MHz |
Fully Buffered Inputs and Outputs |
Fast Channel Switching: 10 ns |
Excellent Video Specifications (RL > 2 kΩ) |
Gain Flatness of 0.1 dB of 75 MHz |
0.01% Differential Gain Error, RL = 10 kΩ |
0.01° Differential Phase Error, RL = 10 kΩ |
Low Glitch: < 25 mV |
Low Power: 4.4 mA |
Low Cost |
Fast Output Disable Feature for Connecting Multiple Devices |
High Speed |
> 700 MHz Bandwidth (–3 dB) |
> 750 V/µs Slew Rate |
Fast Settling Time of 15 ns to 0.1% |
SOIC WIDEBAND 4:1 BUFFERED MUL | Analog Devices |
Video Multiplexer, 700Mhz, -78Db, Nsoic | Newark Electronics |
VIDEO MULTIPLEXER, 700MHZ, -78DB, NSOIC | element14 |
4:1 video multiplexer,AD8184A SOIC14 | RS |
MULTIPLEXER | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD8184ARZ?
Additional datasheets, footprints and schematics for AD8184ARZ are listed on our Part Details page. You can also find images and similar parts to AD8184ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8184ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8184ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8184ARZ fall under?
The AD8184ARZ is listed under Buffered Analog Multiplexers.
Can I view similar or alternative parts?
You can view similar parts to AD8184ARZ when available in the Buffered Analog Multiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8184ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8184ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8184ARZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for AD8184ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8184ARZ often in real-time on the comparison pages.
What if I can't find stock of AD8184ARZ?
You can fill out our help required form which you can use to request a quote for AD8184ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.