AD8182ARZ Buffered Analog Multiplexers by Analog Devices

Status: Production
Series: AD8182
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD8180 (single) and AD8182 (dual) are high speed 2-to-1 multiplexers. They offer -3 dB signal bandwidth greater than 780 MHz along with slew rate of 750 V/µs. With better than 77 dB of crosstalk and 84 dB of isolation, they are useful in many high speed

Where to Buy

Prices starting from US$3.62

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$3.62
2,601
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$6.33
375
in stock
Buy Now
Logo for element14
element14
from US$5.60
375
in stock
Buy Now
Logo for Farnell
Farnell
from US$5.22
375
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$5.29
5
in stock
Buy Now

Features

Fully Buffered Inputs and Outputs
Fast Output Disable Feature for Connecting Multiple Devices
Low All-Hostile Crosstalk of –80 dB @ 5 MHz
Low Power: 3.8 mA (AD8180), 6.8 mA (AD8182)
Excellent Video Specifications (RL ³ 1 kO)
Gain Flatness of 0.1 dB Beyond 100 MHz
0.02% Differential Gain Error
0.02° Differential Phase Error 
Low Glitch: < 35 mV
Low Cost
High “OFF” Isolation of –90 dB @ 5 MHz
Fast Channel Switching: 10 ns
High Speed
> 750 MHz Bandwidth (–3 dB)
750 V/µs Slew Rate
Fast Settling Time of 14 ns to 0.1% 

Alternative Descriptions

Dual 2:1 800MHz,3.5mA,10nS Swi | Analog Devices
Multiplexer, Analogue, Nsoic | Newark Electronics
MULTIPLEXER, ANALOGUE, NSOIC | element14
MULTIPLEXER | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD8182ARZ?

Additional datasheets, footprints and schematics for AD8182ARZ are listed on our Part Details page. You can also find images and similar parts to AD8182ARZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD8182ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8182ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD8182ARZ fall under?

The AD8182ARZ is listed under Buffered Analog Multiplexers.

Can I view similar or alternative parts?

You can view similar parts to AD8182ARZ when available in the Buffered Analog Multiplexers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD8182ARZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD8182ARZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD8182ARZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD8182ARZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD8182ARZ often in real-time on the comparison pages.

What if I can't find stock of AD8182ARZ?

You can fill out our help required form which you can use to request a quote for AD8182ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay