Status: | Unknown |
---|---|
Series: | AD8180 Series |
RoHS: | Unknown |
No distributors results available
Logic Family / Base Number | - |
---|---|
Logic Type | Multiplexer |
No. of Channels | 1Channels |
Line Configuration | 2 |
Supply Voltage Min | 4V |
Supply Voltage Max | 6V |
Logic Case Style | DIP |
No. of Pins | 8Pins |
Logic IC Family | - |
Logic IC Base Number | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | AD8180 Series |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a AD8180ANZ?
Additional datasheets, footprints and schematics for AD8180ANZ are listed on our Part Details page. You can also find images and similar parts to AD8180ANZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8180ANZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8180ANZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8180ANZ fall under?
The AD8180ANZ is listed under Electronic & Electrical Components > Semiconductors - ICs > Logic.
Can I view similar or alternative parts?
You can view similar parts to AD8180ANZ when available in the Logic range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8180ANZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8180ANZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AD8180ANZ have stock available?
There is no stock from authorised distributors for AD8180ANZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8180ANZ often in real-time on the comparison pages.
What if I can't find stock of AD8180ANZ?
You can fill out our help required form which you can use to request a quote for AD8180ANZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.