Status: | Unknown |
---|---|
Series: | AD8170 Series |
RoHS: | Unknown |
No distributors results available
Multiplexer Configuration | 2 |
---|---|
No. of Circuits | 1Circuits |
On State Resistance Max | - |
Supply Voltage Range | ± 4V to ± 6V |
Analogue Multiplexer Case | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | AD8170 Series |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Supply Current | 8.7mA |
Termination Type | Through Hole |
Where can I find additional details, specifications and documents for a AD8170ANZ?
Additional datasheets, footprints and schematics for AD8170ANZ are listed on our Part Details page. You can also find images and similar parts to AD8170ANZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8170ANZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8170ANZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8170ANZ fall under?
The AD8170ANZ is listed under Electronic & Electrical Components > Semiconductors - ICs > Analogue Multiplexers - MUX / Demultiplexers - DEMUX.
Can I view similar or alternative parts?
You can view similar parts to AD8170ANZ when available in the Analogue Multiplexers - MUX / Demultiplexers - DEMUX range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8170ANZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8170ANZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AD8170ANZ have stock available?
There is no stock from authorised distributors for AD8170ANZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8170ANZ often in real-time on the comparison pages.
What if I can't find stock of AD8170ANZ?
You can fill out our help required form which you can use to request a quote for AD8170ANZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.