Status: | Production |
---|---|
Series: | AD8158 |
RoHS: | Compliant |
Prices starting from US$23.26
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$23.26
|
4
in stock
|
Buy Now |
Quad 2:1 mux/1:2 demux |
Optimized for dc to 6.5 Gbps NRZ data |
Per-lane P/N pair inversion for routing ease |
Programmable input equalization |
Compensates up to 40 inches of FR4 |
Loss-of-signal detection |
Programmable output pre-emphasis up to 12 dB |
Programmable output levels with squelch and disable |
See data sheet for additional features |
Quad Buffer 2:1 Mux 6.5G | Analog Devices |
Where can I find additional details, specifications and documents for a AD8158ACPZ?
Additional datasheets, footprints and schematics for AD8158ACPZ are listed on our Part Details page. You can also find images and similar parts to AD8158ACPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8158ACPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8158ACPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8158ACPZ fall under?
The AD8158ACPZ is listed under Digital Crosspoint Switches.
Can I view similar or alternative parts?
You can view similar parts to AD8158ACPZ when available in the Digital Crosspoint Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8158ACPZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8158ACPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8158ACPZ have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for AD8158ACPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8158ACPZ often in real-time on the comparison pages.
What if I can't find stock of AD8158ACPZ?
You can fill out our help required form which you can use to request a quote for AD8158ACPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.