Status: | Production |
---|---|
Series: | AD8153 |
RoHS: | Compliant |
Prices starting from US$7.31
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$7.31
|
466
in stock
|
Buy Now |
Single lane 2:1 mux/1:2 demux |
3.2 Gbps to dc data rates |
Compensates over 40 inches of FR4 at 3.2 Gbps through |
Two levels of input equalization, or |
Four levels of output pre-emphasis |
Operates with ac- or dc-coupled differential I/O |
Low deterministic jitter, typically 16 ps p-p |
Low random jitter, typically 500 fs rms |
On-chip terminations |
Unicast or bicast on 1:2 demux function |
Loopback capability on all ports |
3.3 V core supply |
Flexible I/O supply |
Low power, typically 200 mW in basic configuration |
32-lead LFCSP package |
−40°C to +85°C operating temperature range |
Single Buffer 2:1 Switch | Analog Devices |
Where can I find additional details, specifications and documents for a AD8153ACPZ?
Additional datasheets, footprints and schematics for AD8153ACPZ are listed on our Part Details page. You can also find images and similar parts to AD8153ACPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8153ACPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8153ACPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8153ACPZ fall under?
The AD8153ACPZ is listed under Digital Crosspoint Switches.
Can I view similar or alternative parts?
You can view similar parts to AD8153ACPZ when available in the Digital Crosspoint Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8153ACPZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8153ACPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8153ACPZ have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for AD8153ACPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8153ACPZ often in real-time on the comparison pages.
What if I can't find stock of AD8153ACPZ?
You can fill out our help required form which you can use to request a quote for AD8153ACPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.