Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
No. of Amplifiers | 3Amplifiers |
---|---|
Gain Bandwidth | 125MHz |
Slew Rate | 500V/µs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Output Current | 50mA |
Supply Voltage Range | 2.4V to 36V |
Amplifier Case Style | SOIC |
No. of Pins | 14Pins |
Amplifier Output | Single Ended |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Amplifer Supply Voltage | 2.4V to 36V |
Supply Voltage Max | 36V |
Supply Voltage Min | 1.2V |
Where can I find additional details, specifications and documents for a AD813AR-14Z?
Additional datasheets, footprints and schematics for AD813AR-14Z are listed on our Part Details page. You can also find images and similar parts to AD813AR-14Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD813AR-14Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD813AR-14Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD813AR-14Z fall under?
The AD813AR-14Z is listed under Electronic & Electrical Components > Semiconductors - ICs > Amplifiers & Comparators.
Can I view similar or alternative parts?
You can view similar parts to AD813AR-14Z when available in the Amplifiers & Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD813AR-14Z you can contact the distributor directly for product support, shipping queries etc.
Is the AD813AR-14Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AD813AR-14Z have stock available?
There is no stock from authorised distributors for AD813AR-14Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD813AR-14Z often in real-time on the comparison pages.
What if I can't find stock of AD813AR-14Z?
You can fill out our help required form which you can use to request a quote for AD813AR-14Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.