Status: | Production |
---|---|
Series: | AD813 |
RoHS: | Compliant |
Prices starting from US$10.92
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$10.92
|
2,709
in stock
|
Buy Now |
Low Cost |
Three Video Amplifiers in One Package |
Optimized for Driving Cables in Video Systems |
Excellent Video Specifications (RL = 150 W) |
Gain Flatness 0.1 dB to 50 MHz |
0.03% Differential Gain Error |
0.06° Differential Phase Error |
Low Power |
Operates on Single +3 V to ±15 V Power Supplies |
5.5 mA/Amplifier Max Power Supply Current |
High Speed |
125 MHz Unity Gain Bandwidth (-3 dB) |
500 V/µs Slew Rate |
High Speed Disable Function per Channel |
Turn-Off Time 80 ns |
Easy to Use |
50 mA Output Current |
Output Swing to 1 V of Rails |
TRPL LO PWR I-FDBK OP AMP | Analog Devices |
Where can I find additional details, specifications and documents for a AD813ANZ?
Additional datasheets, footprints and schematics for AD813ANZ are listed on our Part Details page. You can also find images and similar parts to AD813ANZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD813ANZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD813ANZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD813ANZ fall under?
The AD813ANZ is listed under Video Operational Amplifiers (Op Amps).
Can I view similar or alternative parts?
You can view similar parts to AD813ANZ when available in the Video Operational Amplifiers (Op Amps) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD813ANZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD813ANZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD813ANZ have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for AD813ANZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD813ANZ often in real-time on the comparison pages.
What if I can't find stock of AD813ANZ?
You can fill out our help required form which you can use to request a quote for AD813ANZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.