Status: | Production |
---|---|
Series: | AD8137 |
RoHS: | Compliant |
Fully differential |
Extremely low power with power-down feature |
2.6 mA quiescent supply current @ 5 V |
450 µA in power-down mode @ 5 V |
High Speed |
12-bit SFDR performance @ 500 kHz |
Fast settling time: 100 ns to 0.02% |
Low input offset voltage: ±2.6 mV max |
Low input offset current: |
0.45 µA max |
Differential input and output |
Differential-to-differential or single-ended-to-differential operation |
Rail-to-rail output |
Adjustable output common-mode voltage |
See data sheet for additional features |
AD8137YCP-EBZ_A00990_EB-D8CP33 | Analog Devices |
Eval Board, Differential Adc Driver | Newark Electronics |
EVAL BOARD, DIFFERENTIAL ADC DRIVER | element14 |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD8137YCP-EBZ?
Additional datasheets, footprints and schematics for AD8137YCP-EBZ are listed on our Part Details page. You can also find images and similar parts to AD8137YCP-EBZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8137YCP-EBZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8137YCP-EBZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8137YCP-EBZ fall under?
The AD8137YCP-EBZ is listed under Single-Ended to Differential Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to AD8137YCP-EBZ when available in the Single-Ended to Differential Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8137YCP-EBZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8137YCP-EBZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8137YCP-EBZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Richardson RFPD and Farnell have stock available or on a lead time for AD8137YCP-EBZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8137YCP-EBZ often in real-time on the comparison pages.
What if I can't find stock of AD8137YCP-EBZ?
You can fill out our help required form which you can use to request a quote for AD8137YCP-EBZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.