Status: | Production |
---|---|
Series: | AD8137 |
RoHS: | Compliant |
Fully differential |
Extremely low power with power-down feature |
2.6 mA quiescent supply current @ 5 V |
450 µA in power-down mode @ 5 V |
High Speed |
12-bit SFDR performance @ 500 kHz |
Fast settling time: 100 ns to 0.02% |
Low input offset voltage: ±2.6 mV max |
Low input offset current: |
0.45 µA max |
Differential input and output |
Differential-to-differential or single-ended-to-differential operation |
Rail-to-rail output |
Adjustable output common-mode voltage |
See data sheet for additional features |
Low Power Diff ADC Driver | Analog Devices |
Diff-Amp, 110Mhz, -40 To 125Deg C, Lfcsp | Newark Electronics |
DIFF-AMP, 110MHZ, -40 TO 125DEG C, LFCSP | element14 |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD8137WYCPZ-R7?
Additional datasheets, footprints and schematics for AD8137WYCPZ-R7 are listed on our Part Details page. You can also find images and similar parts to AD8137WYCPZ-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8137WYCPZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8137WYCPZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8137WYCPZ-R7 fall under?
The AD8137WYCPZ-R7 is listed under Single-Ended to Differential Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to AD8137WYCPZ-R7 when available in the Single-Ended to Differential Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8137WYCPZ-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the AD8137WYCPZ-R7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8137WYCPZ-R7 have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD8137WYCPZ-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8137WYCPZ-R7 often in real-time on the comparison pages.
What if I can't find stock of AD8137WYCPZ-R7?
You can fill out our help required form which you can use to request a quote for AD8137WYCPZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.