Status: | Production |
---|---|
Series: | AD8132 |
RoHS: | Compliant |
High speed |
350 MHz, −3 dB bandwidth |
1200 V/μs slew rate |
Resistor set gain |
Internal common-mode feedback |
Improved gain and phase balance: −68 dB @ 10 MHz |
Separate input to set the common-mode output voltage |
Low distortion: −99 dBc SFDR @ 5 MHz, 800 Ω load |
Low power: 10.7 mA @ 5 V |
Power supply range: +2.7 V to ±5.5 V |
Fully AEC-Q100 qualified (AD8132W) |
Diff-Amp, 350Mhz, -40 To 125Deg C, Msop Rohs Compliant: Yes |Analog Devices AD8132WARMZ-R7 | Newark Electronics |
DIFF-AMP, 350MHZ, -40 TO 125DEG C, MSOP | element14 |
Low Power Diff amp, Hgh BW, fs | Analog Devices |
Where can I find additional details, specifications and documents for a AD8132WARMZ-R7?
Additional datasheets, footprints and schematics for AD8132WARMZ-R7 are listed on our Part Details page. You can also find images and similar parts to AD8132WARMZ-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8132WARMZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8132WARMZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8132WARMZ-R7 fall under?
The AD8132WARMZ-R7 is listed under Single-Ended to Differential Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to AD8132WARMZ-R7 when available in the Single-Ended to Differential Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8132WARMZ-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the AD8132WARMZ-R7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8132WARMZ-R7 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for AD8132WARMZ-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8132WARMZ-R7 often in real-time on the comparison pages.
What if I can't find stock of AD8132WARMZ-R7?
You can fill out our help required form which you can use to request a quote for AD8132WARMZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.