Status: | Production |
---|---|
Series: | AD8131 |
RoHS: | Compliant |
Prices starting from US$2.58
Distributor | Stock | ||
---|---|---|---|
Chip One Stop
from US$3.08
|
304
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.39
|
169
in stock
|
Buy Now | |
Newark Electronics
from US$4.70
|
118
in stock
|
Buy Now | |
element14
from US$4.04
|
118
in stock
|
Buy Now | |
Farnell
from US$3.75
|
118
in stock
|
Buy Now | |
Richardson RFPD
from US$3.89
|
-
|
Buy Now | |
Analog Devices
from US$2.58
|
-
|
Buy Now |
High Speed: |
400 MHz –3 dB Full Power Bandwidth |
2000 V/µs Slew Rate |
Fixed Gain of 2 with No External Components |
Internal Common-Mode Feedback to Improve Gain and Phase Balance: –60 dB @10 MHz |
Separate Input to Set the |
Common-Mode Output Voltage |
Low Distortion: |
68 dB SFDR @ 5 MHz 200 Ω Load |
Power Supply Range +2.7 V to ±5 V |
IC: differential amplifier | Transfer Multisort Elektronik |
Diff-Amp, 400Mhz, -40 To 125Deg C, Nsoic | Newark Electronics |
DIFF-AMP, 400MHZ, -40 TO 125DEG C, NSOIC | element14 |
VIDEO IC | Richardson RFPD |
SOIC Lo-Cost Hi-Spd Differenti | Analog Devices |
Where can I find additional details, specifications and documents for a AD8131ARZ?
Additional datasheets, footprints and schematics for AD8131ARZ are listed on our Part Details page. You can also find images and similar parts to AD8131ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8131ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8131ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8131ARZ fall under?
The AD8131ARZ is listed under Fully Differential Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to AD8131ARZ when available in the Fully Differential Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8131ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8131ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8131ARZ have stock available?
Authorised distributors including Chip One Stop, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD8131ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8131ARZ often in real-time on the comparison pages.
What if I can't find stock of AD8131ARZ?
You can fill out our help required form which you can use to request a quote for AD8131ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.