Status: | Production |
---|---|
Series: | AD8130 |
RoHS: | Compliant |
Prices starting from US$2.38
High Speed |
AD8130: 270 MHz, 1090 V/µs @ G = +1 |
AD8129: 200 MHz, 1060 V/µs @ G = +10 |
High CMRR |
94 dB min, dc to 100 kHz |
80 dB min @ 2 MHz |
70 dB @ 10 MHz |
Low noise |
AD8130: 12.5 nV/√Hz |
AD8129: 4.5 nV/√Hz |
High input impedance: 1 MΩ differential |
Input common-mode range ±10.5 V |
Low distortion, 1 V p-p @ 5 MHz: |
AD8130, -79 dBc worst harmonic @ 5 MHz |
AD8129, -74 dBc worst harmonic @ 5 MHz |
User-adjustable gain |
No external components for G = +1 |
Power supply range +4.5 V to ±12.6 V |
Power-down |
Diff-Amp, 290Mhz, -40 To 85Deg C, Msop-8 | Newark Electronics |
DIFF-AMP, 290MHZ, -40 TO 85DEG C, MSOP-8 | element14 |
MiniSO LoCost HiSpd Different' | Analog Devices |
AMPLIFIER - SPECIAL PURPOSE | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD8130ARMZ?
Additional datasheets, footprints and schematics for AD8130ARMZ are listed on our Part Details page. You can also find images and similar parts to AD8130ARMZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8130ARMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8130ARMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8130ARMZ fall under?
The AD8130ARMZ is listed under CAT-5 Video Receivers.
Can I view similar or alternative parts?
You can view similar parts to AD8130ARMZ when available in the CAT-5 Video Receivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8130ARMZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8130ARMZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8130ARMZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Chip One Stop have stock available or on a lead time for AD8130ARMZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8130ARMZ often in real-time on the comparison pages.
What if I can't find stock of AD8130ARMZ?
You can fill out our help required form which you can use to request a quote for AD8130ARMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.