Status: | Production |
---|---|
Series: | AD812 |
RoHS: | Compliant |
Prices starting from US$4.75
Two Video Amplifiers in One 8-Lead |
SOIC Package |
Optimized for Driving Cables in |
Video Systems |
High Speed |
145 MHz Unity Gain Bandwidth (3 dB) |
1600 V/µs Slew Rate |
Low Power |
Operates on Single +3 V Supply |
5.5 mA/Amplifier Max Power Supply Current |
Excellent Video Specifications |
(RL = 150 Ω):Gain Flatness 0.1 dB to 40 MHz |
0.02% Differential Gain Error |
0.02° Differential Phase Error |
Easy to Use |
50 mA Output Current |
Output Swing to 1 V of Rails |
(150 Ω Load) |
DUAL LO PWR I-FDBK OP AMP | Analog Devices |
Video Amplifier, 2Amp, 145Mhz, Dip | Newark Electronics |
VIDEO AMPLIFIER, 2AMP, 145MHZ, DIP | element14 |
IC OPAMP CURRENT FDBK DUAL 8DIP | RS |
Where can I find additional details, specifications and documents for a AD812ANZ?
Additional datasheets, footprints and schematics for AD812ANZ are listed on our Part Details page. You can also find images and similar parts to AD812ANZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD812ANZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD812ANZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD812ANZ fall under?
The AD812ANZ is listed under Low Noise Op Amps (≤ 10nV/√Hz).
Can I view similar or alternative parts?
You can view similar parts to AD812ANZ when available in the Low Noise Op Amps (≤ 10nV/√Hz) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD812ANZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD812ANZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD812ANZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for AD812ANZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD812ANZ often in real-time on the comparison pages.
What if I can't find stock of AD812ANZ?
You can fill out our help required form which you can use to request a quote for AD812ANZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.