AD8129ARMZ Part Information
Details for AD8129ARMZ by Analog Devices
Semiconductors - ICs>Amplifiers & Comparators>Differential Amplifiers
Featured Distributor
Pricing
Break | Price |
---|---|
10 | 4.6500 |
50 | 4.5000 |
100 | 3.8300 |
250 | 3.4200 |
Stock Information
Details
Part Downloads
Part Features
- High speed AD8130: 270 MHz, 1090 V/u03bcs @ G = +1 AD8129: 200 MHz, 1060 V/u03bcs @ G = +10 High CMRR 94 dB min, dc to 100 kHz 80 dB min @ 2 MHz 70 dB @ 10 MHz High input impedance: 1 Mu03a9 differential Input common-mode range u00b110.5 V Low noise AD8130: 12.5 nV/u221aHz AD8129: 4.5 nV/u221aHz Low distortion, 1 V p-p @ 5 MHz AD8130, u221279 dBc worst harmonic @ 5 MHz AD8129, u221274 dBc worst harmonic @ 5 MHz User-adjustable gain No external components for G = +1 Power supply range +4.5 V to u00b112.6 V Power-down
Part Specifications
No. of Amplifiers | 1Amplifiers |
Input Offset Voltage | 800µV |
Gain dB Max | 10dB |
Bandwidth | 200MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Amplifier Case Style | MSOP |
No. of Pins | 8Pins |
Supply Voltage Range | ± 2.25V to ± 12.6V |
Slew Rate | 1060V/µs |
Product Range | AD8129 Series |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Amplifer Supply Voltage | ± 2.25V to ± 12.6V |
Base Number | 8129 |
Input Offset Voltage Max | 0.8mV |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 43mA |
Supply Voltage Max | 12.6V |
Supply Voltage Min | 2.25V |
Termination Type | Surface Mount Device |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a AD8129ARMZ?
Additional datasheets, footprints and schematics for AD8129ARMZ are listed in our Part Details tab. You can also find the AD8129ARMZ image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8129ARMZ in the Pricing & Inventory tab next to part details. You can view AD8129ARMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8129ARMZ fall under?
The AD8129ARMZ is listed under Semiconductors - ICs > Amplifiers & Comparators > Differential Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to AD8129ARMZ when available in the Differential Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8129ARMZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8129ARMZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for AD8129ARMZ have stock available?
There is no stock from authorised distributors for AD8129ARMZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8129ARMZ often in real-time on the comparison pages.
What if I can't find stock of AD8129ARMZ?
You can fill out our help required form which you can use to request a quote for AD8129ARMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.