Status: | Production |
---|---|
Series: | AD811 |
RoHS: | Compliant |
High speed |
140 MHz bandwidth (3 dB, G = +1) |
120 MHz bandwidth (3 dB, G = +2) |
35 MHz bandwidth (0.1 dB, G = + 2) |
2500 V/µs slew rate |
25 ns settling time to 0.1% (for a 2 V step) |
65 ns settling time to 0.01% (for a 10 V step) |
Excellent dc precision |
3 mV max input offfset voltage |
Low distortion: THD = -74 dB @ 10 MHz |
Excellent video performance (RL = 150 Ω) |
0.01% differential gain, 0.01° differential phase |
Voltage noise of 1.9 nV/√Hz |
Flexible Operation |
Specified for ±5 V and ±15 V operation |
±2.3 V output swing into a 75 Ω Load |
(VS = ±5 V) |
HIGH SPEED VIDEO OP AMP | Analog Devices |
Video Amp, 140Mhz, -40 To 85Deg C | Newark Electronics |
VIDEO AMPLIFIER | element14 |
Where can I find additional details, specifications and documents for a AD811ANZ?
Additional datasheets, footprints and schematics for AD811ANZ are listed on our Part Details page. You can also find images and similar parts to AD811ANZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD811ANZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD811ANZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD811ANZ fall under?
The AD811ANZ is listed under Video Operational Amplifiers (Op Amps).
Can I view similar or alternative parts?
You can view similar parts to AD811ANZ when available in the Video Operational Amplifiers (Op Amps) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD811ANZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD811ANZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD811ANZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD811ANZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD811ANZ often in real-time on the comparison pages.
What if I can't find stock of AD811ANZ?
You can fill out our help required form which you can use to request a quote for AD811ANZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.